Micron Technology, Inc. Memory - Flash - N25Q512A13GF840E N25Q512A13GF840E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 844597-N25Q512A13GF8 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q512 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 557-1569, 2832-N25Q512A13GF840 E
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 844597-N25Q512A13GF8 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q512 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 557-1569, 2832-N25Q512A13GF840 E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q512A13GF840E - 844597-N25Q512A13GF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A13GF840E
844597-N25Q512A13GF840E
Memory - Flash - N25Q512A13GF840E 844597-N25Q512A13GF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 844597-N25Q512A13GF8 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6) Package: Tray Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q512 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFPN (MLP8) (8x6) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071 Other Part Number: 557-1569, 2832-N25Q512A13GF840 E

Manufacturer: Micron Technology Inc.
Win Source Part Number: 844597-N25Q512A13GF840E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108 MHz 8-VDFPN (MLP8) (8x6)
Package: Tray
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q512
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFPN (MLP8) (8x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071
Other Part Number: 557-1569, 2832-N25Q512A13GF840E

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q512A13GF840E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q512A13GF840E
Memory IC and Storage Component 774-N25Q512A13GF840E
IC FLASH 512MBIT SPI 8VDFPN Product overview: N25Q512A13GF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GF840E can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 8VDFPN Product overview: N25Q512A13GF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GF840E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 844597-N25Q512A13GF840E 774-N25Q512A13GF840E
Product Name Memory - Flash - N25Q512A13GF840E Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory, 4Mbit, 70Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8304 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details