Micron Technology, Inc. Memory - Flash - N25Q512A13G1240F N25Q512A13G1240F

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081416-N25Q512A13G1 240F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Density: 512 Mb Sync/Async: Synchronous Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081416-N25Q512A13G1 240F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Density: 512 Mb Sync/Async: Synchronous Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q512A13G1240F - 1081416-N25Q512A13G1240F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A13G1240F
1081416-N25Q512A13G1240F
Memory - Flash - N25Q512A13G1240F 1081416-N25Q512A13G1240F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081416-N25Q512A13G1 240F Packaging: Tape & Reel Voltage: 2.7 V Frequency: 108 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Density: 512 Mb Sync/Async: Synchronous Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 1 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081416-N25Q512A13G1240F
Packaging: Tape & Reel
Voltage: 2.7 V
Frequency: 108 MHz
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: SPI, Serial
Density: 512 Mb
Sync/Async: Synchronous
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 1 b

Buy Now
3V 1bit 2bit Memory IC and Storage Component - 774-N25Q512A13G1240F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1bit 2bit Memory IC and Storage Component
774-N25Q512A13G1240F
3V 1bit 2bit Memory IC and Storage Component 774-N25Q512A13G1240F
NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 24-Pin TBGA T/R Product overview: N25Q512A13G1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13G1240F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 24-Pin TBGA T/R Product overview: N25Q512A13G1240F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13G1240F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1081416-N25Q512A13G1240F 774-N25Q512A13G1240F
Product Name Memory - Flash - N25Q512A13G1240F 3V 1bit 2bit Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 512000 kbits 512000 kbits
Pins 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - 568.262.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details