IC FLASH 512MBIT SPI 24TPBGA Product overview: N25Q512A11G1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A11G1240E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 747868-N25Q512A11G12
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 512Mb (128M x 4)
Part Status: Obsolete(EOL)
Family Name: N25Q512A11G
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-T-PBGA (6x8)
Alternative Parts (Cross-Reference): S25FS512SBHV210; S25FS512SFABHB213; S25FS512SDSBHB210;
Introduction Date: October 01, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC FLASH 512MBIT SPI 24TPBGA
FLASH - NOR Memory IC 512Mbit SPI 108 MHz 24-T-PBGA (6x8)
IC FLASH 512MBIT SPI 24TPBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q512A11G1240E | 747868-N25Q512A11G1240E | N25Q512A11G1240E | N25Q512A11G1240E | N25Q512A11G1240E | N25Q512A11G1240E |
| Product Name | Memory IC and Storage Component | Memory - Flash - N25Q512A11G1240E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 8 ns | |||||
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |