Micron Technology, Inc. Memory N25Q256A83ESFA0F TR

Description
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SO
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q256A83ESFA0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SO

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SO

Buy Now Datasheet
Memory - Flash - N25Q256A83ESFA0F TR - 790468-N25Q256A83ESFA0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A83ESFA0F TR
790468-N25Q256A83ESFA0F TR
Memory - Flash - N25Q256A83ESFA0F TR 790468-N25Q256A83ESFA0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790468-N25Q256A83ESF A0F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790468-N25Q256A83ESFA0F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (64M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SOP2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q256A83ESFA0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q256A83ESFA0F TR
108MHZ Memory IC and Storage Component 774-N25Q256A83ESFA0F TR
IC FLASH 256MBIT SPI 108MHZ 16SO Product overview: N25Q256A83ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESFA0F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 108MHZ 16SO Product overview: N25Q256A83ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESFA0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q256A83ESFA0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A83ESFA0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A83ESFA0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q256A83ESFA0F TR
IC FLASH 256MBIT SPI 108MHZ 16SO

IC FLASH 256MBIT SPI 108MHZ 16SO

Supplier's Site
IC FLASH 256MBIT SPI 108MHZ 16SO

IC FLASH 256MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q256A83ESFA0FTR-ND 790468-N25Q256A83ESFA0F TR 774-N25Q256A83ESFA0F TR N25Q256A83ESFA0F TR N25Q256A83ESFA0F TR N25Q256A83ESFA0F TR
Product Name Memory Memory - Flash - N25Q256A83ESFA0F TR 108MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Tape & Reel (TR) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details