Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q256A83ESF40F

Description
IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A83ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESF40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A83ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESF40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHZ Memory IC and Storage Component - 774-N25Q256A83ESF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q256A83ESF40F
108MHZ Memory IC and Storage Component 774-N25Q256A83ESF40F
IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A83ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESF40F can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A83ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A83ESF40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - N25Q256A83ESF40F - 208998-N25Q256A83ESF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A83ESF40F
208998-N25Q256A83ESF40F
Memory - Flash - N25Q256A83ESF40F 208998-N25Q256A83ESF40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 208998-N25Q256A83ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A83E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q256A13ESFH0F; S25FL256SAGMFNG01; S25FL256SAGMFN001; Introduction Date: June 11, 2012 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208998-N25Q256A83ESF40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Family Name: N25Q256A83E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): N25Q256A13ESFH0F; S25FL256SAGMFNG01; S25FL256SAGMFN001;
Introduction Date: June 11, 2012
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q256A83ESF40F 208998-N25Q256A83ESF40F
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q256A83ESF40F
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
 - MD28F020-90 - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers