Micron Technology, Inc. Memory - Flash - N25Q256A33EF840F N25Q256A33EF840F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081587-N25Q256A33EF 840F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SDPNFV010; S25FL256SDPNFV001; S25FL256SDPNFI000; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081587-N25Q256A33EF 840F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SDPNFV010; S25FL256SDPNFV001; S25FL256SDPNFI000; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A33EF840F - 1081587-N25Q256A33EF840F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A33EF840F
1081587-N25Q256A33EF840F
Memory - Flash - N25Q256A33EF840F 1081587-N25Q256A33EF840F
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081587-N25Q256A33EF 840F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SDPNFV010; S25FL256SDPNFV001; S25FL256SDPNFI000; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081587-N25Q256A33EF840F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Family Name: N25Q256A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL256SDPNFV010; S25FL256SDPNFV001; S25FL256SDPNFI000;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q256A33EF840F-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A33EF840F
Memory IC and Storage Component 774-N25Q256A33EF840F
IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A33EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A33EF840F can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A33EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A33EF840F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q256A33EF840F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A33EF840F
Integrated Circuits (ICs) - Memory - Memory N25Q256A33EF840F
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q256A33EF840F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1081587-N25Q256A33EF840F N25Q256A33EF840F-ND 774-N25Q256A33EF840F N25Q256A33EF840F N25Q256A33EF840F N25Q256A33EF840F
Product Name Memory - Flash - N25Q256A33EF840F Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFPN (MLP8) (8x6) 8-VDFN Exposed Pad Bulk 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL129P0XBHI300A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 448-S25FL127SABBHI703XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details