Micron Technology, Inc. Memory - N25Q256A13ESFA0F N25Q256A13ESFA0F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 759561-N25Q256A13ESF A0F Family Name: N25Q256A13E Reference case: SOP16 Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN000; S25FL256SAGMFNG00; Introduction Date: December 31, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 759561-N25Q256A13ESF A0F Family Name: N25Q256A13E Reference case: SOP16 Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN000; S25FL256SAGMFNG00; Introduction Date: December 31, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q256A13ESFA0F - 759561-N25Q256A13ESFA0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q256A13ESFA0F
759561-N25Q256A13ESFA0F
Memory - N25Q256A13ESFA0F 759561-N25Q256A13ESFA0F
Manufacturer: Micron Technology Inc. Win Source Part Number: 759561-N25Q256A13ESF A0F Family Name: N25Q256A13E Reference case: SOP16 Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN000; S25FL256SAGMFNG00; Introduction Date: December 31, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 759561-N25Q256A13ESFA0F
Family Name: N25Q256A13E
Reference case: SOP16
Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN000; S25FL256SAGMFNG00;
Introduction Date: December 31, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Automotive Dual Quad 3V Memory IC and Storage Component - 2020-N25Q256A13ESFA0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Quad 3V Memory IC and Storage Component
2020-N25Q256A13ESFA0F
Automotive Dual Quad 3V Memory IC and Storage Component 2020-N25Q256A13ESFA0F
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 256M-bit 32M x 8 8ns Automotive 16-Pin SOIC W T/R Product overview: N25Q256A13ESFA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Dual, Quad, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q256A13ESFA0 F can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 256M-bit 32M x 8 8ns Automotive 16-Pin SOIC W T/R Product overview: N25Q256A13ESFA0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Quad, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Dual, Quad, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q256A13ESFA0F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 759561-N25Q256A13ESFA0F 2020-N25Q256A13ESFA0F
Product Name Memory - N25Q256A13ESFA0F Automotive Dual Quad 3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFV011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details