Micron Technology, Inc. Memory N25Q256A13ESFA0F TR

Description
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q256A13ESFA0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q256A13ESFA0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A13ESFA0F TR
Memory IC and Storage Component 774-N25Q256A13ESFA0F TR
IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFA0F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESFA0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q256A13ESFA0F TR - 1081586-N25Q256A13ESFA0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A13ESFA0F TR
1081586-N25Q256A13ESFA0F TR
Memory - Flash - N25Q256A13ESFA0F TR 1081586-N25Q256A13ESFA0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081586-N25Q256A13ES FA0F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081586-N25Q256A13ESFA0F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A13ESFA0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A13ESFA0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q256A13ESFA0F TR
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site Datasheet
Memory - N25Q256A13ESFA0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q256A13ESFA0FTR-ND 774-N25Q256A13ESFA0F TR 1081586-N25Q256A13ESFA0F TR N25Q256A13ESFA0F TR N25Q256A13ESFA0F TR N25Q256A13ESFA0F TR
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q256A13ESFA0F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - CY8C20055-24LKXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-16
View Details