Micron Technology, Inc. Memory - Flash - N25Q256A13ESF40F N25Q256A13ESF40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 038202-N25Q256A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN001; S25FL256SAGMFN000; Introduction Date: June 29, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 038202-N25Q256A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN001; S25FL256SAGMFN000; Introduction Date: June 29, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A13ESF40F - 038202-N25Q256A13ESF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A13ESF40F
038202-N25Q256A13ESF40F
Memory - Flash - N25Q256A13ESF40F 038202-N25Q256A13ESF40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 038202-N25Q256A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Family Name: N25Q256A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN001; S25FL256SAGMFN000; Introduction Date: June 29, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 038202-N25Q256A13ESF40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Family Name: N25Q256A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL256SAGMFNG03; S25FL256SAGMFN001; S25FL256SAGMFN000;
Introduction Date: June 29, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q256A13ESF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q256A13ESF40F
108MHZ Memory IC and Storage Component 774-N25Q256A13ESF40F
IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A13ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESF40F can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT 108MHZ 16SO Product overview: N25Q256A13ESF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A13ESF40F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 038202-N25Q256A13ESF40F 774-N25Q256A13ESF40F
Product Name Memory - Flash - N25Q256A13ESF40F 108MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 593995-002-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers