FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 24-T-PBGA (6x8)
IC FLASH 256MBIT SPI 24TPBGA
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 24-T-PBGA (6x8)
IC FLASH 256MBIT SPI 24TPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q256A13E1241FTR-ND | N25Q256A13E1241F TR | N25Q256A13E1241F TR | N25Q256A13E1241F TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA |