Micron Technology, Inc. Memory - Flash - N25Q256A11ESF40F TR N25Q256A11ESF40F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 141984-N25Q256A11ESF 40F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 141984-N25Q256A11ESF 40F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A11ESF40F TR - 141984-N25Q256A11ESF40F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A11ESF40F TR
141984-N25Q256A11ESF40F TR
Memory - Flash - N25Q256A11ESF40F TR 141984-N25Q256A11ESF40F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 141984-N25Q256A11ESF 40F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Win Source Part Number: 141984-N25Q256A11ESF40F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q256A11ESF40F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A11ESF40F TR
Memory IC and Storage Component 774-N25Q256A11ESF40F TR
IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A11ESF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11ESF40F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 16SOP2 Product overview: N25Q256A11ESF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11ESF40F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q256A11ESF40FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site Datasheet
Memory - N25Q256A11ESF40F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A11ESF40F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A11ESF40F TR
Integrated Circuits (ICs) - Memory - Memory N25Q256A11ESF40F TR
IC FLASH 256MBIT SPI 16SOP2

IC FLASH 256MBIT SPI 16SOP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 141984-N25Q256A11ESF40F TR 774-N25Q256A11ESF40F TR N25Q256A11ESF40FTR-ND N25Q256A11ESF40F TR N25Q256A11ESF40F TR N25Q256A11ESF40F TR
Product Name Memory - Flash - N25Q256A11ESF40F TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 16-SOP2 SOIC; Tape & Reel (TR) SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 1.7 V ~ 2 V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details