Micron Technology, Inc. Memory - N25Q256A11EF840F N25Q256A11EF840F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 733014-N25Q256A11EF8 40F Manufacturer Homepage: www.micron.com Reference case: VDFPN8 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 733014-N25Q256A11EF8 40F Manufacturer Homepage: www.micron.com Reference case: VDFPN8 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q256A11EF840F - 733014-N25Q256A11EF840F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q256A11EF840F
733014-N25Q256A11EF840F
Memory - N25Q256A11EF840F 733014-N25Q256A11EF840F
Manufacturer: Micron Technology Inc. Win Source Part Number: 733014-N25Q256A11EF8 40F Manufacturer Homepage: www.micron.com Reference case: VDFPN8 Reference Date Code: 2016+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 733014-N25Q256A11EF840F
Manufacturer Homepage: www.micron.com
Reference case: VDFPN8
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 2020-N25Q256A11EF840F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-N25Q256A11EF840F
Memory IC and Storage Component 2020-N25Q256A11EF840F
Product overview: N25Q256A11EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q256A11EF840 F can be used for catalog matching and distributor lookup.

Product overview: N25Q256A11EF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q256A11EF840F can be used for catalog matching and distributor lookup.

Supplier's Site
Flash, 32MX8, PDSO8, VDFN-8 - 3965-N25Q256A11EF840F - Utmel Electronic Limited
Hong Kong, China
Flash, 32MX8, PDSO8, VDFN-8
3965-N25Q256A11EF840F
Flash, 32MX8, PDSO8, VDFN-8 3965-N25Q256A11EF840F
Flash, 32MX8, PDSO8, VDFN-8

Flash, 32MX8, PDSO8, VDFN-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 733014-N25Q256A11EF840F 2020-N25Q256A11EF840F 3965-N25Q256A11EF840F
Product Name Memory - N25Q256A11EF840F Memory IC and Storage Component Flash, 32MX8, PDSO8, VDFN-8
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - IS29GL01GS-11DHV02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details