Micron Technology, Inc. Memory - Flash - N25Q256A11EF840F TR N25Q256A11EF840F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081584-N25Q256A11EF 840F TR Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081584-N25Q256A11EF 840F TR Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A11EF840F TR - 1081584-N25Q256A11EF840F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A11EF840F TR
1081584-N25Q256A11EF840F TR
Memory - Flash - N25Q256A11EF840F TR 1081584-N25Q256A11EF840F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081584-N25Q256A11EF 840F TR Technology: FLASH - NOR Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081584-N25Q256A11EF840F TR
Technology: FLASH - NOR
Memory Size: 256Mb (64M x 4)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - N25Q256A11EF840FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A11EF840F TR
Memory IC and Storage Component 774-N25Q256A11EF840F TR
IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A11EF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11EF840F TR can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A11EF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11EF840F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A11EF840F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A11EF840F TR
Integrated Circuits (ICs) - Memory - Memory N25Q256A11EF840F TR
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q256A11EF840F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1081584-N25Q256A11EF840F TR N25Q256A11EF840FTR-ND 774-N25Q256A11EF840F TR N25Q256A11EF840F TR N25Q256A11EF840F TR N25Q256A11EF840F TR
Product Name Memory - Flash - N25Q256A11EF840F TR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 2 V 1.7V ~ 2V 1.7V ~ 2V Surface Mount 1.7V ~ 2V
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 16-3446-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - S25FL064P0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details