Micron Technology, Inc. Memory - Flash - N25Q256A11EF840E N25Q256A11EF840E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758569-N25Q256A11EF8 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Supplier Device Package: 8-VDFPN (MLP8) (8x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: N25Q256A11 Manufacturer Pack Quantity: 320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 758569-N25Q256A11EF8 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Supplier Device Package: 8-VDFPN (MLP8) (8x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: N25Q256A11 Manufacturer Pack Quantity: 320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A11EF840E - 758569-N25Q256A11EF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A11EF840E
758569-N25Q256A11EF840E
Memory - Flash - N25Q256A11EF840E 758569-N25Q256A11EF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 758569-N25Q256A11EF8 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Categories: Integrated Circuits Supplier Device Package: 8-VDFPN (MLP8) (8x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: N25Q256A11 Manufacturer Pack Quantity: 320 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 2V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 758569-N25Q256A11EF840E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (64M x 4)
Categories: Integrated Circuits
Supplier Device Package: 8-VDFPN (MLP8) (8x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: N25Q256A11
Manufacturer Pack Quantity: 320
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V

Buy Now Datasheet
Memory - N25Q256A11EF840E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mb (64M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A11EF840E
Memory IC and Storage Component 774-N25Q256A11EF840E
IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11EF840E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 8VDFPN Product overview: N25Q256A11EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11EF840E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q256A11EF840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q256A11EF840E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A11EF840E
Integrated Circuits (ICs) - Memory - Memory N25Q256A11EF840E
IC FLASH 256MBIT SPI 8VDFPN

IC FLASH 256MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 758569-N25Q256A11EF840E N25Q256A11EF840E-ND 774-N25Q256A11EF840E N25Q256A11EF840E N25Q256A11EF840E N25Q256A11EF840E N25Q256A11EF840E
Product Name Memory - Flash - N25Q256A11EF840E Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V 1.7V ~ 2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 591289-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AM29LV116DT-90EI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 16000 kbits
View Details