Micron Technology, Inc. Memory - Flash - N25Q256A11E1240E N25Q256A11E1240E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790464-N25Q256A11E12 40E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Alternative Parts (Cross-Reference): S25FS256SDSBHM200; S25FS256SDSBHB200; S25FS256SDSBHB203; S25FS256SDSBHV200; Introduction Date: June 01, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 187
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790464-N25Q256A11E12 40E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Alternative Parts (Cross-Reference): S25FS256SDSBHM200; S25FS256SDSBHB200; S25FS256SDSBHB203; S25FS256SDSBHV200; Introduction Date: June 01, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 187
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q256A11E1240E - 790464-N25Q256A11E1240E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q256A11E1240E
790464-N25Q256A11E1240E
Memory - Flash - N25Q256A11E1240E 790464-N25Q256A11E1240E
Manufacturer: Micron Technology Inc. Win Source Part Number: 790464-N25Q256A11E12 40E Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 256Mb (64M x 4) Family Name: N25Q256A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Alternative Parts (Cross-Reference): S25FS256SDSBHM200; S25FS256SDSBHB200; S25FS256SDSBHB203; S25FS256SDSBHV200; Introduction Date: June 01, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 187

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790464-N25Q256A11E1240E
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 256Mb (64M x 4)
Family Name: N25Q256A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-T-PBGA (6x8)
Alternative Parts (Cross-Reference): S25FS256SDSBHM200; S25FS256SDSBHB200; S25FS256SDSBHB203; S25FS256SDSBHV200;
Introduction Date: June 01, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 187

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q256A11E1240E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q256A11E1240E
Memory IC and Storage Component 774-N25Q256A11E1240E
IC FLASH 256MBIT SPI 24TPBGA Product overview: N25Q256A11E1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT SPI 24TPBGA Product overview: N25Q256A11E1240E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q256A11E1240E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site Datasheet
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray - 533-N25Q256A11E1240E - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray
533-N25Q256A11E1240E
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray 533-N25Q256A11E1240E
NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray

NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q256A11E1240E
Integrated Circuits (ICs) - Memory - Memory N25Q256A11E1240E
IC FLASH 256MBIT SPI 24TPBGA

IC FLASH 256MBIT SPI 24TPBGA

Supplier's Site
Memory - N25Q256A11E1240E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 108 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 256Mbit SPI 108 MHz 24-T-PBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790464-N25Q256A11E1240E 774-N25Q256A11E1240E N25Q256A11E1240E N25Q256A11E1240E 533-N25Q256A11E1240E N25Q256A11E1240E N25Q256A11E1240E
Product Name Memory - Flash - N25Q256A11E1240E Memory IC and Storage Component Memory Memory NOR Flash Serial-SPI 1.8V 256Mbit 256M/128M/64M x 1bit/2bit/4bit 8ns 24-Pin TBGA Tray Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7 V ~ 2 V 1.7V ~ 2V 1.7V ~ 2V 1.8V Surface Mount 1.7V ~ 2V
Package Type BGA; Tray 24-TBGA 24-TBGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers