FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2
IC FLASH 128MBIT SPI 16SOP2
IC FLASH 128MBIT SPI 16SO W
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q128A23BSF40E-ND | N25Q128A23BSF40E | N25Q128A23BSF40E | N25Q128A23BSF40E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |