Micron Technology, Inc. Memory N25Q128A21BSF40F TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A21BSF40FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q128A21BSF40F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A21BSF40F TR
Memory IC and Storage Component 774-N25Q128A21BSF40F TR
IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A21BSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A21BSF40F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A21BSF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A21BSF40F TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - N25Q128A21BSF40F TR - 846936-N25Q128A21BSF40F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A21BSF40F TR
846936-N25Q128A21BSF40F TR
Memory - Flash - N25Q128A21BSF40F TR 846936-N25Q128A21BSF40F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 846936-N25Q128A21BSF 40F TR Features: Memory IC 108 MHz Package: Reel - TR Part Status: Obsolete Family Name: N25Q128 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: N25Q128A21BSF40F TR-ND, N25Q128A21BSF40F-ND, N25Q128A21BSF40F, -N25Q128A21BSF40F, N25Q128A21BSF40FTR

Manufacturer: Micron Technology Inc.
Win Source Part Number: 846936-N25Q128A21BSF40F TR
Features: Memory IC 108 MHz
Package: Reel - TR
Part Status: Obsolete
Family Name: N25Q128
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: N25Q128A21BSF40F TR-ND, N25Q128A21BSF40F-ND, N25Q128A21BSF40F, -N25Q128A21BSF40F, N25Q128A21BSF40FTR

Buy Now Datasheet
Memory - N25Q128A21BSF40F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 128MBIT SPI 16SO W

IC FLASH 128MBIT SPI 16SO W

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A21BSF40F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A21BSF40F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A21BSF40F TR
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A21BSF40FTR-ND 774-N25Q128A21BSF40F TR 846936-N25Q128A21BSF40F TR N25Q128A21BSF40F TR N25Q128A21BSF40F TR N25Q128A21BSF40F TR
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q128A21BSF40F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tape & Reel (TR) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details