Micron Technology, Inc. Integrated Circuits (ICs) - Memory N25Q128A13ESFH0E

Description
Win Source Part Number: 988712-N25Q128A13ESF H0E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: N25Q128A13 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 988712-N25Q128A13ESF H0E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: N25Q128A13 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 988712-N25Q128A13ESFH0E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
988712-N25Q128A13ESFH0E
Integrated Circuits (ICs) - Memory 988712-N25Q128A13ESFH0E
Win Source Part Number: 988712-N25Q128A13ESF H0E Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 240 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP2 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: N25Q128A13 Product Status: Obsolete

Win Source Part Number: 988712-N25Q128A13ESFH0E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP2
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: N25Q128A13
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q128A13ESFH0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13ESFH0E
Memory IC and Storage Component 774-N25Q128A13ESFH0E
IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13ESFH0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESFH0E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13ESFH0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESFH0E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A13ESFH0E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13ESFH0E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESFH0E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESFH0E
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
Memory - N25Q128A13ESFH0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 988712-N25Q128A13ESFH0E 774-N25Q128A13ESFH0E N25Q128A13ESFH0E-ND N25Q128A13ESFH0E N25Q128A13ESFH0E N25Q128A13ESFH0E
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Tray SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers