The N25Q128A13ESFC0G is a 128Mb serial NOR Flash memory device from Quarktwin Technology Ltd. It operates with a single supply voltage range of 2.7V to 3.6V and features a SPI-compatible interface with a maximum clock frequency of 108 MHz. The device supports dual and quad I/O instructions, allowing for increased throughput of up to 432 MHz. This memory supports various protocols, including Extended SPI, dual I/O, and quad I/O, and is capable of execute-in-place (XIP) mode, enabling direct execution of code from the memory after power-on. It includes programmable and erasable capabilities with 4KB subsector and 64KB sector erase options, as well as full-chip erase functionality. The device features a software write protection mechanism applicable to every 64KB sector and hardware write protection defined by nonvolatile bits. It also provides a 64-byte user-lockable one-time programmable area and has a minimum endurance of 100,000 erase cycles per sector with over 20 years of data retention. The N25Q128A13ESFC0G is available in multiple package options, all compliant with RoHS standards.
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2
IC FLASH 128MBIT SPI 16SOP2
IC FLASH 128MBIT SPI 16SOP2
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q128A13ESFC0G-ND | N25Q128A13ESFC0G | N25Q128A13ESFC0G | N25Q128A13ESFC0G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |