FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO
IC FLASH 128MBIT SPI 108MHZ 16SO Product overview: N25Q128A13ESF40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESF40F
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SO
IC FLASH 128MBIT SPI 108MHZ 16SO
IC FLASH 128MBIT SPI 108MHZ 16SO
IC FLASH 128MBIT SPI 108MHZ 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1715-2-ND | 774-N25Q128A13ESF40F TR | N25Q128A13ESF40F TR | N25Q128A13ESF40F TR | N25Q128A13ESF40F TR | N25Q128A13ESF40F TR |
| Product Name | Memory | 108MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295", 7.50mm Width) |