Micron Technology, Inc. Memory - Flash - N25Q128A13ESF40E N25Q128A13ESF40E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088339-N25Q128A13ESF 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL128LDPMFM003; S25FL128LDPMFM000; S25FL128LAGMFM001; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088339-N25Q128A13ESF 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL128LDPMFM003; S25FL128LDPMFM000; S25FL128LAGMFM001; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13ESF40E - 088339-N25Q128A13ESF40E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESF40E
088339-N25Q128A13ESF40E
Memory - Flash - N25Q128A13ESF40E 088339-N25Q128A13ESF40E
Manufacturer: Micron Technology Inc. Win Source Part Number: 088339-N25Q128A13ESF 40E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOP2 Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL128LDPMFM003; S25FL128LDPMFM000; S25FL128LAGMFM001; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 088339-N25Q128A13ESF40E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP2
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL128LDPMFM003; S25FL128LDPMFM000; S25FL128LAGMFM001;
Introduction Date: February 12, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 557-1563-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q128A13ESF40E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13ESF40E
Memory IC and Storage Component 774-N25Q128A13ESF40E
IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13ESF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESF40E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13ESF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESF40E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet
Memory - N25Q128A13ESF40E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13ESF40E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESF40E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESF40E
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 088339-N25Q128A13ESF40E 557-1563-ND 774-N25Q128A13ESF40E N25Q128A13ESF40E N25Q128A13ESF40E N25Q128A13ESF40E N25Q128A13ESF40E
Product Name Memory - Flash - N25Q128A13ESF40E Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 16-SOP2 SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray SOIC; 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - IS29GL128S-10DHB02-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details