Micron Technology, Inc. Memory - Flash - N25Q128A13ESEH0E N25Q128A13ESEH0E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 733013-N25Q128A13ESE H0E Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Family Name: N25Q128A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO W Alternative Parts (Cross-Reference): IS25LP128-JBLA1; IS25LP128-JKLE; IS25LP128-JFLA3; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 733013-N25Q128A13ESE H0E Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Family Name: N25Q128A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO W Alternative Parts (Cross-Reference): IS25LP128-JBLA1; IS25LP128-JKLE; IS25LP128-JFLA3; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13ESEH0E - 733013-N25Q128A13ESEH0E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESEH0E
733013-N25Q128A13ESEH0E
Memory - Flash - N25Q128A13ESEH0E 733013-N25Q128A13ESEH0E
Manufacturer: Micron Technology Inc. Win Source Part Number: 733013-N25Q128A13ESE H0E Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Family Name: N25Q128A13E Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-SO W Alternative Parts (Cross-Reference): IS25LP128-JBLA1; IS25LP128-JKLE; IS25LP128-JFLA3; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 733013-N25Q128A13ESEH0E
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Part Status: Obsolete(EOL)
Family Name: N25Q128A13E
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO W
Alternative Parts (Cross-Reference): IS25LP128-JBLA1; IS25LP128-JKLE; IS25LP128-JFLA3;
Introduction Date: February 12, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A13ESEH0E
108MHZ Memory IC and Storage Component 774-N25Q128A13ESEH0E
IC FLASH 128MBIT SPI 108MHZ 8SO Product overview: N25Q128A13ESEH0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESEH0E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 108MHZ 8SO Product overview: N25Q128A13ESEH0E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESEH0E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13ESEH0E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESEH0E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESEH0E
IC FLASH 128MBIT SPI 108MHZ 8SO

IC FLASH 128MBIT SPI 108MHZ 8SO

Supplier's Site
IC FLASH 128MBIT SPI 108MHZ 8SO

IC FLASH 128MBIT SPI 108MHZ 8SO

Supplier's Site Datasheet
Memory - N25Q128A13ESEH0E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SO

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SO

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 733013-N25Q128A13ESEH0E 774-N25Q128A13ESEH0E N25Q128A13ESEH0E N25Q128A13ESEH0E N25Q128A13ESEH0E
Product Name Memory - Flash - N25Q128A13ESEH0E 108MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; Bulk SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details