Micron Technology, Inc. Memory IC and Storage Component N25Q128A13ESED0F TR

Description
IC FLASH 128MBIT SPI 8SOP2 Product overview: N25Q128A13ESED0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESED0F TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 128MBIT SPI 8SOP2 Product overview: N25Q128A13ESED0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESED0F TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-N25Q128A13ESED0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13ESED0F TR
Memory IC and Storage Component 774-N25Q128A13ESED0F TR
IC FLASH 128MBIT SPI 8SOP2 Product overview: N25Q128A13ESED0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESED0F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8SOP2 Product overview: N25Q128A13ESED0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESED0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13ESED0F TR - 790461-N25Q128A13ESED0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESED0F TR
790461-N25Q128A13ESED0F TR
Memory - Flash - N25Q128A13ESED0F TR 790461-N25Q128A13ESED0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790461-N25Q128A13ESE D0F TR Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790461-N25Q128A13ESED0F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Memory - N25Q128A13ESED0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SOP2

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SOP2

Buy Now
IC FLSH 128MBIT SPI 108MHZ 8SOP2

IC FLSH 128MBIT SPI 108MHZ 8SOP2

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESED0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESED0F TR
IC FLASH 128MBIT SPI 8SOP2

IC FLASH 128MBIT SPI 8SOP2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q128A13ESED0F TR 790461-N25Q128A13ESED0F TR N25Q128A13ESED0F TR N25Q128A13ESED0F TR N25Q128A13ESED0F TR
Product Name Memory IC and Storage Component Memory - Flash - N25Q128A13ESED0F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details