FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-SOP2
Category: IT infrastructure Memory
Win Source Part Number: 1452391-N25Q128A13ES
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SOP2
IC FLASH 128MBIT SPI 8SOP2
IC FLSH 128MBIT SPI 108MHZ 8SOP2
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q128A13ESEC0E-ND | 1452391-N25Q128A13ESEC0E | N25Q128A13ESEC0E | N25Q128A13ESEC0E | N25Q128A13ESEC0E |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |