Micron Technology, Inc. Memory - Flash - N25Q128A13ESE40F TR N25Q128A13ESE40F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886730-N25Q128A13ESE 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-SO Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1714-2, -N25Q128A13ESE40F, -N25Q128A13ESE40FCT- ND, N25Q128A13ESE40F TR-ND, 557-1714-1, -N25Q128A13ESE40FCT, 557-1714-6, N25Q128A13ESE40F-ND, -N25Q128A13ESE40FTR, N25Q128A13ESE40F
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886730-N25Q128A13ESE 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-SO Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1714-2, -N25Q128A13ESE40F, -N25Q128A13ESE40FCT- ND, N25Q128A13ESE40F TR-ND, 557-1714-1, -N25Q128A13ESE40FCT, 557-1714-6, N25Q128A13ESE40F-ND, -N25Q128A13ESE40FTR, N25Q128A13ESE40F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13ESE40F TR - 886730-N25Q128A13ESE40F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13ESE40F TR
886730-N25Q128A13ESE40F TR
Memory - Flash - N25Q128A13ESE40F TR 886730-N25Q128A13ESE40F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886730-N25Q128A13ESE 40F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-SO Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q128 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 557-1714-2, -N25Q128A13ESE40F, -N25Q128A13ESE40FCT- ND, N25Q128A13ESE40F TR-ND, 557-1714-1, -N25Q128A13ESE40FCT, 557-1714-6, N25Q128A13ESE40F-ND, -N25Q128A13ESE40FTR, N25Q128A13ESE40F

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886730-N25Q128A13ESE40F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 8-SO
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 557-1714-2, -N25Q128A13ESE40F, -N25Q128A13ESE40FCT-ND, N25Q128A13ESE40F TR-ND, 557-1714-1, -N25Q128A13ESE40FCT, 557-1714-6, N25Q128A13ESE40F-ND, -N25Q128A13ESE40FTR, N25Q128A13ESE40F

Buy Now Datasheet
Memory - 557-1714-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-SO

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-SO

Buy Now Datasheet
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A13ESE40F TR
108MHZ Memory IC and Storage Component 774-N25Q128A13ESE40F TR
IC FLASH 128MBIT SPI 108MHZ 8SO Product overview: N25Q128A13ESE40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESE40F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 108MHZ 8SO Product overview: N25Q128A13ESE40F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13ESE40F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13ESE40F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13ESE40F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13ESE40F TR
IC FLASH 128MBIT SPI 108MHZ 8SO

IC FLASH 128MBIT SPI 108MHZ 8SO

Supplier's Site
IC FLASH 128MBIT SPI 108MHZ 8SO

IC FLASH 128MBIT SPI 108MHZ 8SO

Supplier's Site Datasheet
Memory - N25Q128A13ESE40F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SO

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886730-N25Q128A13ESE40F TR 557-1714-2-ND 774-N25Q128A13ESE40F TR N25Q128A13ESE40F TR N25Q128A13ESE40F TR N25Q128A13ESE40F TR
Product Name Memory - Flash - N25Q128A13ESE40F TR Memory 108MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SO SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL116K0XNFI010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details