Micron Technology, Inc. 3 V 108 MHz Memory IC and Storage Component N25Q128A13EF8A0F

Description
128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A13EF8A0F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A13EF8A0 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A13EF8A0F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A13EF8A0 F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 V 108 MHz Memory IC and Storage Component - 2020-N25Q128A13EF8A0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 V 108 MHz Memory IC and Storage Component
2020-N25Q128A13EF8A0F
3 V 108 MHz Memory IC and Storage Component 2020-N25Q128A13EF8A0F
128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A13EF8A0F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A13EF8A0 F can be used for catalog matching and distributor lookup.

128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A13EF8A0F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A13EF8A0F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A13EF8A0F - 1229174-N25Q128A13EF8A0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q128A13EF8A0F
1229174-N25Q128A13EF8A0F
Memory - N25Q128A13EF8A0F 1229174-N25Q128A13EF8A0F
Manufacturer: Numonyx B.V Win Source Part Number: 1229174-N25Q128A13EF 8A0F Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Numonyx B.V
Win Source Part Number: 1229174-N25Q128A13EF8A0F
Manufacturer Homepage: www.numonyx.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-N25Q128A13EF8A0F 1229174-N25Q128A13EF8A0F
Product Name 3 V 108 MHz Memory IC and Storage Component Memory - N25Q128A13EF8A0F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details