Micron Technology, Inc. Memory N25Q128A13EF8A0F TR

Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A13EF8A0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13EF8A0F TR
Memory IC and Storage Component 774-N25Q128A13EF8A0F TR
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF8A0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF8A0F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF8A0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF8A0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13EF8A0F TR - 1081569-N25Q128A13EF8A0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13EF8A0F TR
1081569-N25Q128A13EF8A0F TR
Memory - Flash - N25Q128A13EF8A0F TR 1081569-N25Q128A13EF8A0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081569-N25Q128A13EF 8A0F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081569-N25Q128A13EF8A0F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q128A13EF8A0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13EF8A0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13EF8A0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13EF8A0F TR
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A13EF8A0FTR-ND 774-N25Q128A13EF8A0F TR 1081569-N25Q128A13EF8A0F TR N25Q128A13EF8A0F TR N25Q128A13EF8A0F TR N25Q128A13EF8A0F TR
Product Name Memory Memory IC and Storage Component Memory - Flash - N25Q128A13EF8A0F TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 2144425 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S85ALM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type LCC
View Details
2 suppliers