Micron Technology, Inc. Memory - Flash - N25Q128A13EF840E N25Q128A13EF840E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081568-N25Q128A13EF 840E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q128A13ESF40G; N25Q128A13ESF40F; N25Q128A13EF740G; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081568-N25Q128A13EF 840E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q128A13ESF40G; N25Q128A13ESF40F; N25Q128A13EF740G; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13EF840E - 1081568-N25Q128A13EF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13EF840E
1081568-N25Q128A13EF840E
Memory - Flash - N25Q128A13EF840E 1081568-N25Q128A13EF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081568-N25Q128A13EF 840E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q128A13ESF40G; N25Q128A13ESF40F; N25Q128A13EF740G; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081568-N25Q128A13EF840E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): N25Q128A13ESF40G; N25Q128A13ESF40F; N25Q128A13EF740G;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q128A13EF840E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A13EF840E
108MHZ Memory IC and Storage Component 774-N25Q128A13EF840E
IC FLASH 128MBIT 108MHZ 8VDFPN Product overview: N25Q128A13EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF840E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 108MHZ 8VDFPN Product overview: N25Q128A13EF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF840E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128M SPI 108MHZ 8VDFPN - 533-N25Q128A13EF840E - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M SPI 108MHZ 8VDFPN
533-N25Q128A13EF840E
IC FLASH 128M SPI 108MHZ 8VDFPN 533-N25Q128A13EF840E
IC FLASH 128M SPI 108MHZ 8VDFPN

IC FLASH 128M SPI 108MHZ 8VDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1081568-N25Q128A13EF840E 774-N25Q128A13EF840E 533-N25Q128A13EF840E
Product Name Memory - Flash - N25Q128A13EF840E 108MHZ Memory IC and Storage Component IC FLASH 128M SPI 108MHZ 8VDFPN
Memory Category Flash; FLASH Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFPN (MLP8) (8x6) Tray 8-VDFN Exposed Pad
Supply Voltage 2.7 V ~ 3.6 V 3V
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - IS26KS256S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 256000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details