Micron Technology, Inc. Dual Quad 108MHZ 3V Memory IC and Storage Component N25Q128A13EF740F

Description
IC FLASH 128MBIT 108MHZ 8VPDFN / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns T/R Product overview: N25Q128A13EF740F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT 108MHZ 8VPDFN / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns T/R Product overview: N25Q128A13EF740F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 108MHZ 3V Memory IC and Storage Component - 774-N25Q128A13EF740F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 108MHZ 3V Memory IC and Storage Component
774-N25Q128A13EF740F
Dual Quad 108MHZ 3V Memory IC and Storage Component 774-N25Q128A13EF740F
IC FLASH 128MBIT 108MHZ 8VPDFN / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns T/R Product overview: N25Q128A13EF740F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 108MHZ 8VPDFN / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 128M-bit 128M/64M/32M x 1/2-bit/4-bit 7ns T/R Product overview: N25Q128A13EF740F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13EF740F - 208994-N25Q128A13EF740F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13EF740F
208994-N25Q128A13EF740F
Memory - Flash - N25Q128A13EF740F 208994-N25Q128A13EF740F
Manufacturer: Micron Technology Inc. Win Source Part Number: 208994-N25Q128A13EF7 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (32M x 4) Family Name: N25Q128A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): N25Q128A13ESF40F; N25Q128A13ESE40E; N25Q128A13ESE40F; N25Q128A13E1240F; Introduction Date: February 12, 2010 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 208994-N25Q128A13EF740F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (32M x 4)
Family Name: N25Q128A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): N25Q128A13ESF40F; N25Q128A13ESE40E; N25Q128A13ESE40F; N25Q128A13E1240F;
Introduction Date: February 12, 2010
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q128A13EF740F 208994-N25Q128A13EF740F
Product Name Dual Quad 108MHZ 3V Memory IC and Storage Component Memory - Flash - N25Q128A13EF740F
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details