Micron Technology, Inc. Memory IC and Storage Component N25Q128A13EF740F TR

Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N25Q128A13EF740F TR is a 128Mb serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a single supply voltage of 2.7,Äì3.6V and features a SPI-compatible serial bus interface with a maximum clock frequency of 108 MHz. The device supports dual and quad I/O instructions, allowing for increased throughput of up to 432 MHz. It includes execute-in-place (XIP) mode, enabling direct memory access after power-on, and offers PROGRAM/ERASE SUSPEND operations. The memory organization allows for flexible erase capabilities, including subsector erase (4KB), sector erase (64KB), and full-chip erase. It features a user-lockable, one-time programmable area of 64 bytes and supports software and hardware write protection mechanisms. The device is designed for high endurance, with a minimum of 100,000 erase cycles per sector and over 20 years of data retention. It is available in various RoHS-compliant packages, including V-PDFN-8 and SOP2-8 configurations.

Datasheet Summary
Powered by GS/AI

The N25Q128A13EF740F TR is a 128Mb serial NOR Flash memory device from Quarktwin Technology Ltd. It operates at a single supply voltage of 2.7,Äì3.6V and features a SPI-compatible serial bus interface with a maximum clock frequency of 108 MHz. The device supports dual and quad I/O instructions, allowing for increased throughput of up to 432 MHz. It includes execute-in-place (XIP) mode, enabling direct memory access after power-on, and offers PROGRAM/ERASE SUSPEND operations. The memory organization allows for flexible erase capabilities, including subsector erase (4KB), sector erase (64KB), and full-chip erase. It features a user-lockable, one-time programmable area of 64 bytes and supports software and hardware write protection mechanisms. The device is designed for high endurance, with a minimum of 100,000 erase cycles per sector and over 20 years of data retention. It is available in various RoHS-compliant packages, including V-PDFN-8 and SOP2-8 configurations.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13EF740F TR
Memory IC and Storage Component 774-N25Q128A13EF740F TR
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13EF740F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13EF740F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 557-1712-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
Memory - Flash - N25Q128A13EF740F TR - 790457-N25Q128A13EF740F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13EF740F TR
790457-N25Q128A13EF740F TR
Memory - Flash - N25Q128A13EF740F TR 790457-N25Q128A13EF740F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790457-N25Q128A13EF7 40F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFPN (6x5) (MLP8) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790457-N25Q128A13EF740F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFPN (6x5) (MLP8)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13EF740F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13EF740F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13EF740F TR
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site
Memory - N25Q128A13EF740F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q128A13EF740F TR 557-1712-2-ND 790457-N25Q128A13EF740F TR N25Q128A13EF740F TR N25Q128A13EF740F TR N25Q128A13EF740F TR
Product Name Memory IC and Storage Component Memory Memory - Flash - N25Q128A13EF740F TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details