IC FLSH 128MBIT SPI 108MHZ 24BGA
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 24-BGA (6x8)
IC FLASH 128MBIT SPI 24BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q128A13E1441E | N25Q128A13E1441E | N25Q128A13E1441E |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 24-TBGA |