Micron Technology, Inc. 128Mb 2.7V 3.6V Memory IC and Storage Component N25Q128A13E12A0F

Description
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q128A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13E12A0F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q128A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13E12A0F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
128Mb 2.7V 3.6V Memory IC and Storage Component - 774-N25Q128A13E12A0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb 2.7V 3.6V Memory IC and Storage Component
774-N25Q128A13E12A0F
128Mb 2.7V 3.6V Memory IC and Storage Component 774-N25Q128A13E12A0F
NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q128A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13E12A0F can be used for catalog matching and distributor lookup.

NOR Flash, Legacy NOR Flash, 128Mb, 2.7V-3.6V, 24-ball T-PBGA, RoHS Product overview: N25Q128A13E12A0F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb, 2.7V, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, 2.7V, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13E12A0F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q128A13E12A0F - 1011238-N25Q128A13E12A0F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13E12A0F
1011238-N25Q128A13E12A0F
Memory - Flash - N25Q128A13E12A0F 1011238-N25Q128A13E12A0F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011238-N25Q128A13E1 2A0F Packaging: Tape & Reel Voltage: 2.7 V Contact Plating: Copper, Silver, Tin Frequency: 108 MHz Memory Type: NOR Interface: SPI, Serial Access Time: 7 ns Density: 128 Mb Number of Words: 1.6777216e+07 Sync/Async: Synchronous Word Size: 8 b Number of Pins: 24 Categories: Flash Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 20 mA Address Bus Width: 24 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011238-N25Q128A13E12A0F
Packaging: Tape & Reel
Voltage: 2.7 V
Contact Plating: Copper, Silver, Tin
Frequency: 108 MHz
Memory Type: NOR
Interface: SPI, Serial
Access Time: 7 ns
Density: 128 Mb
Number of Words: 1.6777216e+07
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 24
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 20 mA
Address Bus Width: 24 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q128A13E12A0F 1011238-N25Q128A13E12A0F
Product Name 128Mb 2.7V 3.6V Memory IC and Storage Component Memory - Flash - N25Q128A13E12A0F
Memory Category Flash; NOR Flash; NOR
Access Time 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 128000 kbits 128000 kbits
Number of Words 16777216 k
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 051FL164K0XMFI010 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details