Manufacturer: Numonyx B.V
Win Source Part Number: 832318-N25Q128A13E12
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A13E1240F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A13E1240
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 832318-N25Q128A13E1240F | 2020-N25Q128A13E1240F |
| Product Name | Memory - N25Q128A13E1240F | 3 V 108 MHz Memory IC and Storage Component |
| Memory Category | Flash | Flash |