Micron Technology, Inc. Memory - Flash - N25Q128A13BSFH0F TR N25Q128A13BSFH0F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790455-N25Q128A13BSF H0F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790455-N25Q128A13BSF H0F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q128A13BSFH0F TR - 790455-N25Q128A13BSFH0F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13BSFH0F TR
790455-N25Q128A13BSFH0F TR
Memory - Flash - N25Q128A13BSFH0F TR 790455-N25Q128A13BSFH0F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790455-N25Q128A13BSF H0F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (32M x 4) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790455-N25Q128A13BSFH0F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SO W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - N25Q128A13BSFH0FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO

FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108MHz 16-SO

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q128A13BSFH0F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q128A13BSFH0F TR
108MHZ Memory IC and Storage Component 774-N25Q128A13BSFH0F TR
IC FLASH 128MBIT SPI 108MHZ 16SO Product overview: N25Q128A13BSFH0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BSFH0F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 108MHZ 16SO Product overview: N25Q128A13BSFH0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BSFH0F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A13BSFH0F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SO

Buy Now
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13BSFH0F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13BSFH0F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13BSFH0F TR
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790455-N25Q128A13BSFH0F TR N25Q128A13BSFH0FTR-ND 774-N25Q128A13BSFH0F TR N25Q128A13BSFH0F TR N25Q128A13BSFH0F TR N25Q128A13BSFH0F TR
Product Name Memory - Flash - N25Q128A13BSFH0F TR Memory 108MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details