Micron Technology, Inc. Memory - N25Q128A13BSF40E N25Q128A13BSF40E

Description
Manufacturer: Numonyx B.V Win Source Part Number: 1229172-N25Q128A13BS F40E Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Numonyx B.V Win Source Part Number: 1229172-N25Q128A13BS F40E Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A13BSF40E - 1229172-N25Q128A13BSF40E - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q128A13BSF40E
1229172-N25Q128A13BSF40E
Memory - N25Q128A13BSF40E 1229172-N25Q128A13BSF40E
Manufacturer: Numonyx B.V Win Source Part Number: 1229172-N25Q128A13BS F40E Manufacturer Homepage: www.numonyx.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Numonyx B.V
Win Source Part Number: 1229172-N25Q128A13BSF40E
Manufacturer Homepage: www.numonyx.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory - N25Q128A13BSF40E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 16-SOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q128A13BSF40E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13BSF40E
Memory IC and Storage Component 774-N25Q128A13BSF40E
IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13BSF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BSF40E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 16SOP2 Product overview: N25Q128A13BSF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BSF40E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A13BSF40E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 16-SOP2

Buy Now
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13BSF40E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13BSF40E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13BSF40E
IC FLASH 128MBIT SPI 16SOP2

IC FLASH 128MBIT SPI 16SOP2

Supplier's Site
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 108MHZ 16SO

IC FLASH 128MBIT SPI 108MHZ 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1229172-N25Q128A13BSF40E N25Q128A13BSF40E-ND 774-N25Q128A13BSF40E N25Q128A13BSF40E N25Q128A13BSF40E N25Q128A13BSF40E N25Q128A13BSF40E
Product Name Memory - N25Q128A13BSF40E Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Tray SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064LABNFN040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
4 suppliers
Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers