Micron Technology, Inc. Memory N25Q128A13BF840E

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A13BF840E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - N25Q128A13BF840E - 808294-N25Q128A13BF840E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13BF840E
808294-N25Q128A13BF840E
Memory - Flash - N25Q128A13BF840E 808294-N25Q128A13BF840E
Manufacturer: Micron Technology Inc. Win Source Part Number: 808294-N25Q128A13BF8 40E Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Part Status: Obsolete (End Of Life) Supplier Device Package: 8-VDFPN (MLP8) (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 320 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: N25Q128A13

Manufacturer: Micron Technology Inc.
Win Source Part Number: 808294-N25Q128A13BF840E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-VDFPN (MLP8) (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 320
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: N25Q128A13

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13BF840E
Memory IC and Storage Component 774-N25Q128A13BF840E
IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13BF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BF840E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 8VDFPN Product overview: N25Q128A13BF840E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13BF840E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A13BF840E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13BF840E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13BF840E
Integrated Circuits (ICs) - Memory - Memory N25Q128A13BF840E
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
IC FLASH 128MBIT SPI 8VDFPN

IC FLASH 128MBIT SPI 8VDFPN

Supplier's Site Datasheet
NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray - 533-N25Q128A13BF840E - Utmel Electronic Limited
Hong Kong, China
NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray
533-N25Q128A13BF840E
NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray 533-N25Q128A13BF840E
NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray

NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A13BF840E-ND 808294-N25Q128A13BF840E 774-N25Q128A13BF840E N25Q128A13BF840E N25Q128A13BF840E N25Q128A13BF840E N25Q128A13BF840E 533-N25Q128A13BF840E
Product Name Memory Memory - Flash - N25Q128A13BF840E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory NOR Flash Serial-SPI 3V/3.3V 128Mbit 16M x 8bit 7ns 8-Pin VDFPN EP Tray
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 1024000 kbits
Package Type 8-VDFN Exposed Pad Tray 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - QMP29GL512P11FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers