Micron Technology, Inc. Memory N25Q128A13B1240F TR

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 24-T-PBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 24-T-PBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q128A13B1240FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 24-T-PBGA (6x8)

Buy Now Datasheet
Memory - Flash - N25Q128A13B1240F TR - 790453-N25Q128A13B1240F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q128A13B1240F TR
790453-N25Q128A13B1240F TR
Memory - Flash - N25Q128A13B1240F TR 790453-N25Q128A13B1240F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790453-N25Q128A13B12 40F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 24-T-PBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790453-N25Q128A13B1240F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 24-T-PBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-N25Q128A13B1240F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N25Q128A13B1240F TR
Memory IC and Storage Component 774-N25Q128A13B1240F TR
IC FLASH 128MBIT SPI 24TPBGA Product overview: N25Q128A13B1240F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13B1240F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT SPI 24TPBGA Product overview: N25Q128A13B1240F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A13B1240F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site Datasheet
Memory - N25Q128A13B1240F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 24-T-PBGA (6x8)

FLASH - NOR Memory IC 128Mbit SPI 108 MHz 24-T-PBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - N25Q128A13B1240F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q128A13B1240F TR
Integrated Circuits (ICs) - Memory - Memory N25Q128A13B1240F TR
IC FLASH 128MBIT SPI 24TPBGA

IC FLASH 128MBIT SPI 24TPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q128A13B1240FTR-ND 790453-N25Q128A13B1240F TR 774-N25Q128A13B1240F TR N25Q128A13B1240F TR N25Q128A13B1240F TR N25Q128A13B1240F TR
Product Name Memory Memory - Flash - N25Q128A13B1240F TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 24-TBGA BGA; Tape & Reel (TR) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2148HJ-2 - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP18
View Details
4 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27S23AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details