FLASH - NOR Memory IC 128Mb (16M x 8) SPI 108MHz 8-VDFPN (MLP8) (8x6)
IC FLASH 128MBIT SPI 8VDFPN
IC FLASH 128MBIT SPI 8VDFPN
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q128A11TF840FTR-ND | N25Q128A11TF840F TR | N25Q128A11TF840F TR | N25Q128A11TF840F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad |