Micron Technology, Inc. 1.8 V 108 MHz Memory IC and Storage Component N25Q128A11ESF40F

Description
128-Mbit, 1.8 V, multiple I/O, 4-Kbyte subsector erase on boot sectors, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A11ESF40F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A11ESF40 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
128-Mbit, 1.8 V, multiple I/O, 4-Kbyte subsector erase on boot sectors, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A11ESF40F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A11ESF40 F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8 V 108 MHz Memory IC and Storage Component - 2020-N25Q128A11ESF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8 V 108 MHz Memory IC and Storage Component
2020-N25Q128A11ESF40F
1.8 V 108 MHz Memory IC and Storage Component 2020-N25Q128A11ESF40F
128-Mbit, 1.8 V, multiple I/O, 4-Kbyte subsector erase on boot sectors, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A11ESF40F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A11ESF40 F can be used for catalog matching and distributor lookup.

128-Mbit, 1.8 V, multiple I/O, 4-Kbyte subsector erase on boot sectors, XiP enabled, serial flash memory with 108 MHz SPI bus interface Product overview: N25Q128A11ESF40F from Numonyx is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 108 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8 V, 108 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-N25Q128A11ESF40F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - N25Q128A11ESF40F - 1229170-N25Q128A11ESF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - N25Q128A11ESF40F
1229170-N25Q128A11ESF40F
Memory - N25Q128A11ESF40F 1229170-N25Q128A11ESF40F
Manufacturer: Numonyx B.V Win Source Part Number: 1229170-N25Q128A11ES F40F Manufacturer Homepage: www.numonyx.com Alternative Parts (Cross-Reference): W25Q128FWFIP; W25Q128FWFIG; W25Q128FWFIQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Numonyx B.V
Win Source Part Number: 1229170-N25Q128A11ESF40F
Manufacturer Homepage: www.numonyx.com
Alternative Parts (Cross-Reference): W25Q128FWFIP; W25Q128FWFIG; W25Q128FWFIQ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-N25Q128A11ESF40F 1229170-N25Q128A11ESF40F
Product Name 1.8 V 108 MHz Memory IC and Storage Component Memory - N25Q128A11ESF40F
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers