IC FLASH 128MBIT SPI 8SOP2 Product overview: N25Q128A11ESECFF TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11ESECFF
Manufacturer: Micron Technology Inc.
Win Source Part Number: 790451-N25Q128A11ESE
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 128Mb (32M x 4)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FLASH 128MBIT SPI 8SOP2
FLASH - NOR Memory IC 128Mbit SPI 108 MHz 8-SOP2
IC FLSH 128MBIT SPI 108MHZ 8SOP2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q128A11ESECFF TR | 790451-N25Q128A11ESECFF TR | N25Q128A11ESECFF TR | N25Q128A11ESECFF TR | N25Q128A11ESECFF TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - N25Q128A11ESECFF TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 ns | 8.00E6 to 5.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |