Manufacturer: Numonyx B.V
Win Source Part Number: 832316-N25Q128A11BSF
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 1.8V 128M-bit 16M x 8 7ns 16-Pin SO W T/R Product overview: N25Q128A11BSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q128A11BSF40F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 832316-N25Q128A11BSF40F | 774-N25Q128A11BSF40F |
| Product Name | Memory - N25Q128A11BSF40F | Dual Quad 1.8V Memory IC and Storage Component |
| Memory Category | Flash | Flash |
| Access Time | 7 ns | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 128000 kbits | |
| Number of Words | 16000 k |