Category: IT infrastructure Memory
Win Source Part Number: 1453346-N25Q064A13EW
Manufacturer: Micron Technology Inc.
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-WPDFN (6x5)(MLP8)
IC FLSH 64MBIT SPI 108MHZ 8WPDFN
IC FLASH 64MBIT SPI 8WPDFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453346-N25Q064A13EW7D0E | N25Q064A13EW7D0E | N25Q064A13EW7D0E | N25Q064A13EW7D0E |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-WDFN Exposed Pad |