FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-WPDFN (6x5)(MLP8)
IC FLASH 64MBIT SPI 8WPDFN
IC FLSH 64MBIT SPI 108MHZ 8WPDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | N25Q064A13EW74ME | N25Q064A13EW74ME | N25Q064A13EW74ME |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 8-WDFN Exposed Pad |