Micron Technology, Inc. Memory - Flash - N25Q064A13ESFD0G N25Q064A13ESFD0G

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790448-N25Q064A13ESF D0G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Part Status: Obsolete(EOL) Family Name: N25Q064A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Alternative Parts (Cross-Reference): S25FL064P0XMFV030; S25FL064P0XMFI021; S25FL064P0XMHI023; S25FL064P0XMFV033; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790448-N25Q064A13ESF D0G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Part Status: Obsolete(EOL) Family Name: N25Q064A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Alternative Parts (Cross-Reference): S25FL064P0XMFV030; S25FL064P0XMFI021; S25FL064P0XMHI023; S25FL064P0XMFV033; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESFD0G - 790448-N25Q064A13ESFD0G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESFD0G
790448-N25Q064A13ESFD0G
Memory - Flash - N25Q064A13ESFD0G 790448-N25Q064A13ESFD0G
Manufacturer: Micron Technology Inc. Win Source Part Number: 790448-N25Q064A13ESF D0G Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Part Status: Obsolete(EOL) Family Name: N25Q064A Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SOP2 Alternative Parts (Cross-Reference): S25FL064P0XMFV030; S25FL064P0XMFI021; S25FL064P0XMHI023; S25FL064P0XMFV033; ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790448-N25Q064A13ESFD0G
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Part Status: Obsolete(EOL)
Family Name: N25Q064A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SOP2
Alternative Parts (Cross-Reference): S25FL064P0XMFV030; S25FL064P0XMFI021; S25FL064P0XMHI023; S25FL064P0XMFV033;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Quad 108MHZ 3V Memory IC and Storage Component - 774-N25Q064A13ESFD0G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 108MHZ 3V Memory IC and Storage Component
774-N25Q064A13ESFD0G
Dual Quad 108MHZ 3V Memory IC and Storage Component 774-N25Q064A13ESFD0G
IC FLASH 64MBIT 108MHZ 16SO / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 16-Pin SOIC W Tube Product overview: N25Q064A13ESFD0G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFD0G can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT 108MHZ 16SO / NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V/3.3V 64M-bit 64M/32M/16M x 1/2-bit/4-bit 7ns 16-Pin SOIC W Tube Product overview: N25Q064A13ESFD0G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 108MHZ, 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 108MHZ, 3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFD0G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - N25Q064A13ESFD0G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SOP2

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SOP2

Buy Now
IC FLSH 64MBIT SPI 108MHZ 16SOP2

IC FLSH 64MBIT SPI 108MHZ 16SOP2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790448-N25Q064A13ESFD0G 774-N25Q064A13ESFD0G N25Q064A13ESFD0G N25Q064A13ESFD0G
Product Name Memory - Flash - N25Q064A13ESFD0G Dual Quad 108MHZ 3V Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 8.00E6 ns 8.00E6 to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - A2C00062738 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL064LABNFV040 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details