IC FLASH 64MBIT SPI 108MHZ 16SO Product overview: N25Q064A13ESFD0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFD0F
FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108MHz 16-SO
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928659-N25Q064A13ESF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 16-SO
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Other Part Number: N25Q064A13ESFD0F TR-ND, N25Q064A13ESFD0FTR
IC FLASH 64MBIT SPI 108MHZ 16SO
IC FLASH 64MBIT SPI 108MHZ 16SO
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q064A13ESFD0F TR | N25Q064A13ESFD0FTR-ND | 928659-N25Q064A13ESFD0F TR | N25Q064A13ESFD0F TR | N25Q064A13ESFD0F TR | N25Q064A13ESFD0F TR |
| Product Name | 108MHZ Memory IC and Storage Component | Memory | Memory - Flash - N25Q064A13ESFD0F TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SO | SOIC; 16-SOIC (0.295\", 7.50mm Width) |