Manufacturer: Micron Technology Inc.
Win Source Part Number: 790447-N25Q064A13ESF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SOP2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC FLSH 64MBIT SPI 108MHZ 16SOP2 Product overview: N25Q064A13ESFA0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESFA0F
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SOP2
IC FLSH 64MBIT SPI 108MHZ 16SOP2
IC FLSH 64MBIT SPI 108MHZ 16SOP2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790447-N25Q064A13ESFA0F TR | 774-N25Q064A13ESFA0F TR | N25Q064A13ESFA0F TR | N25Q064A13ESFA0F TR | N25Q064A13ESFA0F TR |
| Product Name | Memory - Flash - N25Q064A13ESFA0F TR | 108MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 8.00E6 ns | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |