Micron Technology, Inc. 108MHZ Memory IC and Storage Component N25Q064A13ESF42F TR

Description
IC FLASH 64MBIT SPI 108MHZ 16SO Product overview: N25Q064A13ESF42F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF42F TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 64MBIT SPI 108MHZ 16SO Product overview: N25Q064A13ESF42F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF42F TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
108MHZ Memory IC and Storage Component - 774-N25Q064A13ESF42F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q064A13ESF42F TR
108MHZ Memory IC and Storage Component 774-N25Q064A13ESF42F TR
IC FLASH 64MBIT SPI 108MHZ 16SO Product overview: N25Q064A13ESF42F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF42F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 108MHZ 16SO Product overview: N25Q064A13ESF42F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF42F TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q064A13ESF42F TR - 790446-N25Q064A13ESF42F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESF42F TR
790446-N25Q064A13ESF42F TR
Memory - Flash - N25Q064A13ESF42F TR 790446-N25Q064A13ESF42F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 790446-N25Q064A13ESF 42F TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 108MHz Write Cycle Time - Word, Page: 8ms, 5ms Memory Interface: SPI Manufacturer Package: 16-SO W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790446-N25Q064A13ESF42F TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 108MHz
Write Cycle Time - Word, Page: 8ms, 5ms
Memory Interface: SPI
Manufacturer Package: 16-SO W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
IC FLSH 64MBIT SPI 108MHZ 16SO W

IC FLSH 64MBIT SPI 108MHZ 16SO W

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25Q064A13ESF42F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q064A13ESF42F TR
Integrated Circuits (ICs) - Memory - Memory N25Q064A13ESF42F TR
IC FLASH 64MBIT SPI 108MHZ 16SO

IC FLASH 64MBIT SPI 108MHZ 16SO

Supplier's Site
Memory - N25Q064A13ESF42F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SO

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 16-SO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-N25Q064A13ESF42F TR 790446-N25Q064A13ESF42F TR N25Q064A13ESF42F TR N25Q064A13ESF42F TR N25Q064A13ESF42F TR
Product Name 108MHZ Memory IC and Storage Component Memory - Flash - N25Q064A13ESF42F TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Cycle Time 8.00E6 to 5.00E6 ns 8.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5V Memory IC and Storage Component - 774-MBM29F800BA-70PFTN-SFLE1 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - Flash - LE25FU406CMA-TLM-H - 922895-LE25FU406CMA-TLM-H - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers