Micron Technology, Inc. Memory - Flash - N25Q064A13ESF40F N25Q064A13ESF40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 090469-N25Q064A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI021; S25FL064P0XMFI030 ; S25FL064P0XMHI001; S25FL064P0XMFV030; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 090469-N25Q064A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI021; S25FL064P0XMFI030 ; S25FL064P0XMHI001; S25FL064P0XMFV030; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q064A13ESF40F - 090469-N25Q064A13ESF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q064A13ESF40F
090469-N25Q064A13ESF40F
Memory - Flash - N25Q064A13ESF40F 090469-N25Q064A13ESF40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 090469-N25Q064A13ESF 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Family Name: N25Q064A13E Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO W Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL064P0XMFI021; S25FL064P0XMFI030 ; S25FL064P0XMHI001; S25FL064P0XMFV030; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 090469-N25Q064A13ESF40F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Family Name: N25Q064A13E
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO W
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL064P0XMFI021; S25FL064P0XMFI030 ; S25FL064P0XMHI001; S25FL064P0XMFV030;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 090469-N25Q064A13ESF40F
Product Name Memory - Flash - N25Q064A13ESF40F
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-CY7C68033-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bag
View Details
3 suppliers
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers