Micron Technology, Inc. Memory - Unclassified Memory - N25Q064A13ESF40E N25Q064A13ESF40E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886725-N25Q064A13ESF 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 16-SO W Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 16-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886725-N25Q064A13ESF 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 16-SO W Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 16-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - N25Q064A13ESF40E - 886725-N25Q064A13ESF40E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - N25Q064A13ESF40E
886725-N25Q064A13ESF40E
Memory - Unclassified Memory - N25Q064A13ESF40E 886725-N25Q064A13ESF40E
Manufacturer: Micron Technology Inc. Win Source Part Number: 886725-N25Q064A13ESF 40E Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 16-SO W Package: Tray Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: N25Q064A13 Categories: Integrated Circuits (ICs) Case / Package: 16-SO W ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886725-N25Q064A13ESF40E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 16-SO W
Package: Tray
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: N25Q064A13
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO W
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now Datasheet
108MHZ Memory IC and Storage Component - 774-N25Q064A13ESF40E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25Q064A13ESF40E
108MHZ Memory IC and Storage Component 774-N25Q064A13ESF40E
IC FLSH 64MBIT SPI 108MHZ 16SO W Product overview: N25Q064A13ESF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF40E can be used for catalog matching and distributor lookup.

IC FLSH 64MBIT SPI 108MHZ 16SO W Product overview: N25Q064A13ESF40E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESF40E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 886725-N25Q064A13ESF40E 774-N25Q064A13ESF40E
Product Name Memory - Unclassified Memory - N25Q064A13ESF40E 108MHZ Memory IC and Storage Component
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details