IC FLASH 64MBIT SPI 108MHZ 8SOP2 Product overview: N25Q064A13ESED0F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q064A13ESED0F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081544-N25Q064A13ES
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-SOP2
IC FLASH 64MBIT SPI 108MHZ 8SOP2
IC FLASH 64MBIT SPI 108MHZ 8SOP2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-N25Q064A13ESED0F TR | 1081544-N25Q064A13ESED0F TR | N25Q064A13ESED0F TR | N25Q064A13ESED0F TR | N25Q064A13ESED0F TR |
| Product Name | 108MHZ Memory IC and Storage Component | Memory - Flash - N25Q064A13ESED0F TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 8.00E6 to 5.00E6 ns | 8.00E6 to 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |